Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6207CR ISL6207CR

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875701-ISL6207CR Operating Temperature Range: -10°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3) Package: Tube Package: 8-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL6207 Categories: Integrated Circuits (ICs) Case / Package: 8-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875701-ISL6207CR Operating Temperature Range: -10°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3) Package: Tube Package: 8-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL6207 Categories: Integrated Circuits (ICs) Case / Package: 8-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL6207CR - 875701-ISL6207CR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6207CR
875701-ISL6207CR
PMIC - PMIC - Gate Drivers - ISL6207CR 875701-ISL6207CR
Manufacturer: Renesas Electronics America Win Source Part Number: 875701-ISL6207CR Operating Temperature Range: -10°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3) Package: Tube Package: 8-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL6207 Categories: Integrated Circuits (ICs) Case / Package: 8-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875701-ISL6207CR
Operating Temperature Range: -10°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Package: Tube
Package: 8-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL6207
Categories: Integrated Circuits (ICs)
Case / Package: 8-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - ISL6207CR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
ISL6207CR
PMIC - Gate Drivers ISL6207CR
IC GATE DRVR HALF-BRIDGE 8QFN

IC GATE DRVR HALF-BRIDGE 8QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 875701-ISL6207CR ISL6207CR
Product Name PMIC - PMIC - Gate Drivers - ISL6207CR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details
Triple 3-Input NOR - AP54RHC27ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 705-54S132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers