The ISL6205CB-T is a high-voltage, high-frequency dual MOSFET driver designed for synchronous rectified buck converters in mobile computing applications. It is packaged in an 8-lead SOIC with dimensions of 4.80 to 5.00 mm in length and 3.80 to 4.00 mm in width. The device drives two N-channel MOSFETs with adaptive shoot-through protection and supports gate drive voltages of 5V for the upper MOSFET and 5V or 12V for the lower MOSFET. It operates with a supply voltage range of 5V to 12V for PVCC and 12V ±10% for VCC, and functions within an ambient temperature range of -10°C to 85°C. The driver features a three-state PWM input for output stage shutdown and includes supply under-voltage protection. Propagation delay is 30ns, and it supports switching frequencies up to 2MHz. This part is part of the ISL6205 series, with the "-T" suffix indicating tape and reel packaging.
Buffer/Inverter Based MOSFET Driver, 0.85A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL6205CB-T |
| Package Type | SOP8 |