The ISL6186 USB power controller family provides overcurrent (OC) fault protection for one or more USB ports.brbr This product family consists of eight individual functional product variants and three package options and is operation rated for a nominal +2.5V to +5V range and specified over the full commercial and industrial temperature ranges.brbr Each ISL6186 type incorporates a 45m? P-channel MOSFET power switch for power control and features internal current monitoring, accurate current limiting, and current limited delay to turn-off for system supply protection along with control and communication I/O.brbr The ISL6186 family offers product variants with specified continuous output current levels of 1.5A, 3A or 3.6A, enable active high or low inputs, and latch off or automatic retry after overcurrent turn-off, making these devices well suited for many low-power applications.brbr This family of ICs is offered in an industry standard SOIC package as well as in the 70% smaller 3x3 DFN package, which provides the same performance and an additional Power-Good output feature in the smallest possible (10 Ld DFN) package.
| Renesas Electronics Corporation | |
|---|---|
| Product Category | Solid State Power Controllers (SSPC) |
| Product Number | ISL61863LIRZ |
| Product Name | USB Port Power Supply Controller - Covering the Industrial Temperature Range of -40°C to +85°C |
| SSPC Type | DC Controller |