Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - ISL61863IIRZ ISL61863IIRZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875700-ISL61863IIRZ Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller Channel USB 10-DFN (3x3) Package: 10-VFDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL61863 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL61863IIRZ-ND, 2832-ISL61863IIRZ
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875700-ISL61863IIRZ Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller Channel USB 10-DFN (3x3) Package: 10-VFDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL61863 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL61863IIRZ-ND, 2832-ISL61863IIRZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - ISL61863IIRZ - 875700-ISL61863IIRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - ISL61863IIRZ
875700-ISL61863IIRZ
PMIC - PMIC - Hot Swap Controllers - ISL61863IIRZ 875700-ISL61863IIRZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875700-ISL61863IIRZ Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller Channel USB 10-DFN (3x3) Package: 10-VFDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL61863 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL61863IIRZ-ND, 2832-ISL61863IIRZ

Manufacturer: Renesas Electronics America
Win Source Part Number: 875700-ISL61863IIRZ
Operating Temperature Range: -40°C ~ 85°C
Features: Hot Swap Controller Channel USB 10-DFN (3x3)
Package: 10-VFDFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL61863
Categories: Integrated Circuits (ICs)
Case / Package: 10-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL61863IIRZ-ND, 2832-ISL61863IIRZ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 875700-ISL61863IIRZ
Product Name PMIC - PMIC - Hot Swap Controllers - ISL61863IIRZ
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3803G15-Q1 Automotive Catalog Single Voltage Detectors - 2T03G15QDCKRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers
Voltage References - 7385103 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details