Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Hot Swap Controllers ISL61862DIRZ

Description
Win Source Part Number: 1065900-ISL61862DIRZ Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Auto Retry, Fault Timeout, Thermal Limit, Turn On Voltage, UVLO Package: Tube Applications: USB Standard Package: 100 Mounting: SMD (SMT) Current - Supply: 57 µA Internal Switch(s): Yes Number of Channels: 2 Current - Output (Max): 3A Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL61862DIRZ Base Product Number: ISL61862 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1065900-ISL61862DIRZ Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Auto Retry, Fault Timeout, Thermal Limit, Turn On Voltage, UVLO Package: Tube Applications: USB Standard Package: 100 Mounting: SMD (SMT) Current - Supply: 57 µA Internal Switch(s): Yes Number of Channels: 2 Current - Output (Max): 3A Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL61862DIRZ Base Product Number: ISL61862 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers - 1065900-ISL61862DIRZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
1065900-ISL61862DIRZ
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers 1065900-ISL61862DIRZ
Win Source Part Number: 1065900-ISL61862DIRZ Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Auto Retry, Fault Timeout, Thermal Limit, Turn On Voltage, UVLO Package: Tube Applications: USB Standard Package: 100 Mounting: SMD (SMT) Current - Supply: 57 µA Internal Switch(s): Yes Number of Channels: 2 Current - Output (Max): 3A Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL61862DIRZ Base Product Number: ISL61862 Product Status: Last Time Buy

Win Source Part Number: 1065900-ISL61862DIRZ
Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Type: Hot Swap Controller
Features: Auto Retry, Fault Timeout, Thermal Limit, Turn On Voltage, UVLO
Package: Tube
Applications: USB
Standard Package: 100
Mounting: SMD (SMT)
Current - Supply: 57 µA
Internal Switch(s): Yes
Number of Channels: 2
Current - Output (Max): 3A
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: -ISL61862DIRZ
Base Product Number: ISL61862
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1065900-ISL61862DIRZ
Product Name Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060271 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1063ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Reference - ATL432BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details