Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - ISL61861AIBZ ISL61861AIBZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189834-ISL61861AIBZ Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Fault Timeout, Latched Fault, Thermal Limit, Turn On Voltage, UVLO Applications: USB Supply Current: 57μA Internal Switch(s): Yes Number of Channels: 2 Feature Pins: EN1, /FLT Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Current - Output (Maximum): 1.5A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: ISL61861 Manufacturer Pack Quantity: 980 MSL Level: 2 (1 Year) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189834-ISL61861AIBZ Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Fault Timeout, Latched Fault, Thermal Limit, Turn On Voltage, UVLO Applications: USB Supply Current: 57μA Internal Switch(s): Yes Number of Channels: 2 Feature Pins: EN1, /FLT Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Current - Output (Maximum): 1.5A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: ISL61861 Manufacturer Pack Quantity: 980 MSL Level: 2 (1 Year) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - ISL61861AIBZ - 1189834-ISL61861AIBZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - ISL61861AIBZ
1189834-ISL61861AIBZ
PMIC - PMIC - Hot Swap Controllers - ISL61861AIBZ 1189834-ISL61861AIBZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189834-ISL61861AIBZ Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Fault Timeout, Latched Fault, Thermal Limit, Turn On Voltage, UVLO Applications: USB Supply Current: 57μA Internal Switch(s): Yes Number of Channels: 2 Feature Pins: EN1, /FLT Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Current - Output (Maximum): 1.5A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: ISL61861 Manufacturer Pack Quantity: 980 MSL Level: 2 (1 Year) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189834-ISL61861AIBZ
Packaging: Tube
Type: Hot Swap Controller
Mounting Style: SMD
Features: Fault Timeout, Latched Fault, Thermal Limit, Turn On Voltage, UVLO
Applications: USB
Supply Current: 57μA
Internal Switch(s): Yes
Number of Channels: 2
Feature Pins: EN1, /FLT
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 1.5A
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: ISL61861
Manufacturer Pack Quantity: 980
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1189834-ISL61861AIBZ
Product Name PMIC - PMIC - Hot Swap Controllers - ISL61861AIBZ
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM2914-1SRQZEP - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage Supervisors - 1922560P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details
TPS3823-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers