Manufacturer: Renesas Electronics America
Win Source Part Number: 921916-ISL61852KIRZ
Operating Temperature Range: -40°C ~ 85°C
Features: Hot Swap Controller 2 Channel USB 8-DFN (3x3)
Package: Tube
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount
Family Name: ISL61852
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 921916-ISL61852KIRZ |
| Product Name | PMIC - PMIC - Hot Swap Controllers - ISL61852KIRZ |
| Output Options | Inverting |