Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - ISL61852ACRZ ISL61852ACRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189832-ISL61852ACRZ Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Fault Timeout, Latched Fault, Thermal Limit, Turn On Voltage, UVLO Applications: USB Supply Current: 50μA Internal Switch(s): Yes Number of Channels: 2 Feature Pins: EN1, EN2, /FLT1, /FLT2 Categories: Integrated Circuits Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-VDFN Exposed Pad Current - Output (Maximum): 600mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: ISL6185 Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 2.3V ~ 5.5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189832-ISL61852ACRZ Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Fault Timeout, Latched Fault, Thermal Limit, Turn On Voltage, UVLO Applications: USB Supply Current: 50μA Internal Switch(s): Yes Number of Channels: 2 Feature Pins: EN1, EN2, /FLT1, /FLT2 Categories: Integrated Circuits Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-VDFN Exposed Pad Current - Output (Maximum): 600mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: ISL6185 Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 2.3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - ISL61852ACRZ - 1189832-ISL61852ACRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - ISL61852ACRZ
1189832-ISL61852ACRZ
PMIC - PMIC - Hot Swap Controllers - ISL61852ACRZ 1189832-ISL61852ACRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189832-ISL61852ACRZ Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Fault Timeout, Latched Fault, Thermal Limit, Turn On Voltage, UVLO Applications: USB Supply Current: 50μA Internal Switch(s): Yes Number of Channels: 2 Feature Pins: EN1, EN2, /FLT1, /FLT2 Categories: Integrated Circuits Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-VDFN Exposed Pad Current - Output (Maximum): 600mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: ISL6185 Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 2.3V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189832-ISL61852ACRZ
Packaging: Tube
Type: Hot Swap Controller
Mounting Style: SMD
Features: Fault Timeout, Latched Fault, Thermal Limit, Turn On Voltage, UVLO
Applications: USB
Supply Current: 50μA
Internal Switch(s): Yes
Number of Channels: 2
Feature Pins: EN1, EN2, /FLT1, /FLT2
Categories: Integrated Circuits
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-VDFN Exposed Pad
Current - Output (Maximum): 600mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6185
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.3V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1189832-ISL61852ACRZ
Product Name PMIC - PMIC - Hot Swap Controllers - ISL61852ACRZ
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467624P - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ24314DDSGR - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details