Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Hot Swap Controllers ISL61852ACRZ-T

Description
Win Source Part Number: 1112548-ISL61852ACRZ -T Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Fault Timeout, Latched Fault, Thermal Limit, Turn On Voltage, UVLO Package: Tape & Reel (TR) Applications: USB Standard Package: 6,000 Mounting: SMD (SMT) Current - Supply: 50 µA Internal Switch(s): Yes Number of Channels: 2 Current - Output (Max): 600mA Voltage - Supply: 2.3V ~ 5.5V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL61852
Request a Quote Datasheet
Description
Win Source Part Number: 1112548-ISL61852ACRZ -T Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Fault Timeout, Latched Fault, Thermal Limit, Turn On Voltage, UVLO Package: Tape & Reel (TR) Applications: USB Standard Package: 6,000 Mounting: SMD (SMT) Current - Supply: 50 µA Internal Switch(s): Yes Number of Channels: 2 Current - Output (Max): 600mA Voltage - Supply: 2.3V ~ 5.5V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL61852
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers - 1112548-ISL61852ACRZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
1112548-ISL61852ACRZ-T
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers 1112548-ISL61852ACRZ-T
Win Source Part Number: 1112548-ISL61852ACRZ -T Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Fault Timeout, Latched Fault, Thermal Limit, Turn On Voltage, UVLO Package: Tape & Reel (TR) Applications: USB Standard Package: 6,000 Mounting: SMD (SMT) Current - Supply: 50 µA Internal Switch(s): Yes Number of Channels: 2 Current - Output (Max): 600mA Voltage - Supply: 2.3V ~ 5.5V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL61852

Win Source Part Number: 1112548-ISL61852ACRZ-T
Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Type: Hot Swap Controller
Features: Fault Timeout, Latched Fault, Thermal Limit, Turn On Voltage, UVLO
Package: Tape & Reel (TR)
Applications: USB
Standard Package: 6,000
Mounting: SMD (SMT)
Current - Supply: 50 µA
Internal Switch(s): Yes
Number of Channels: 2
Current - Output (Max): 600mA
Voltage - Supply: 2.3V ~ 5.5V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL61852

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1112548-ISL61852ACRZ-T
Product Name Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL432AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1901620P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details