Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - ISL6174IRZ-T ISL6174IRZ-T

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 731513-ISL6174IRZ-T Packaging: Tape and Reel Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault Applications: General Purpose Supply Current: 9.3mA Internal Switch(s): No Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout Feature Pins: /EN1, /EN2, /FLT1, /FLT2, OCREF, /PG1, /PG2, SS1, SS2, TCB1, TCB2, UV1, UV2, VS1, VS2 Categories: Integrated Circuits Supplier Device Package: 28-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: ISL6174 Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.25V ~ 3.63V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 731513-ISL6174IRZ-T Packaging: Tape and Reel Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault Applications: General Purpose Supply Current: 9.3mA Internal Switch(s): No Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout Feature Pins: /EN1, /EN2, /FLT1, /FLT2, OCREF, /PG1, /PG2, SS1, SS2, TCB1, TCB2, UV1, UV2, VS1, VS2 Categories: Integrated Circuits Supplier Device Package: 28-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: ISL6174 Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.25V ~ 3.63V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - ISL6174IRZ-T - 731513-ISL6174IRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - ISL6174IRZ-T
731513-ISL6174IRZ-T
PMIC - PMIC - Hot Swap Controllers - ISL6174IRZ-T 731513-ISL6174IRZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 731513-ISL6174IRZ-T Packaging: Tape and Reel Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault Applications: General Purpose Supply Current: 9.3mA Internal Switch(s): No Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout Feature Pins: /EN1, /EN2, /FLT1, /FLT2, OCREF, /PG1, /PG2, SS1, SS2, TCB1, TCB2, UV1, UV2, VS1, VS2 Categories: Integrated Circuits Supplier Device Package: 28-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: ISL6174 Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.25V ~ 3.63V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 731513-ISL6174IRZ-T
Packaging: Tape and Reel
Type: Hot Swap Controller
Mounting Style: SMD
Features: Latched Fault
Applications: General Purpose
Supply Current: 9.3mA
Internal Switch(s): No
Number of Channels: 2
Programmable Features: Circuit Breaker, Fault Timeout
Feature Pins: /EN1, /EN2, /FLT1, /FLT2, OCREF, /PG1, /PG2, SS1, SS2, TCB1, TCB2, UV1, UV2, VS1, VS2
Categories: Integrated Circuits
Supplier Device Package: 28-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6174
Manufacturer Pack Quantity: 6,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.25V ~ 3.63V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 731513-ISL6174IRZ-T
Product Name PMIC - PMIC - Hot Swap Controllers - ISL6174IRZ-T
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 2060268 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details