The ISL6173 is a dual low voltage hot swap controller designed for power distribution across +2.5V to +3.3V and lower voltage rails down to under 1V, featuring integrated charge pump drive for external N-channel MOSFETs, programmable current regulation, adjustable soft-start, and selectable latch-off or auto-retry fault response. It is packaged in a 28-lead 5mm x 5mm QFN with a JEDEC MO-220VHHD-1 compliant footprint, offering independent control and monitoring of two power rails. Current regulation thresholds are set via external resistors, and duration is controlled by external capacitors on the CT1 and CT2 pins. Fault conditions trigger open-drain FLT and PG outputs, with operation supported for Vbias above 1V. The device is rated for 0°C to +85°C ambient temperature and is RoHS compliant with Pb-free plus anneal finish.
IC HOT SWAP CTRLR GP 28QFN / Hot Swap Controller 2 Channel General Purpose 28-QFN (5x5) Product overview: ISL6173DRZA from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, QFN, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-ISL6173DRZA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-ISL6173DRZA |
| Product Name | Dual QFN Power Management IC |
| Package Type | Other; Tube |