Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - ISL6173DRZA-T ISL6173DRZA-T

Description
Manufacturer: Intersil Win Source Part Number: 777360-ISL6173DRZA-T Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 85°C Package: 28-VFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.25 V ~ 3.63 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, Slew Rate Feature Pins: CT1, CT2, /EN1, /EN2, /FLT1, /FLT2, OCREF, /PG1, /PG2, (/RTR,LTCH), SS1, SS2, UV1, UV2, VS1, VS2 Family Name: ISL6173 Categories: Integrated Circuits (ICs) Operating Supply Current: 9mA Manufacturer Package: 28-QFN (5x5) Alternative Parts (Cross-Reference): ISL6173DRZA; Introduction Date: July 07, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777360-ISL6173DRZA-T Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 85°C Package: 28-VFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.25 V ~ 3.63 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, Slew Rate Feature Pins: CT1, CT2, /EN1, /EN2, /FLT1, /FLT2, OCREF, /PG1, /PG2, (/RTR,LTCH), SS1, SS2, UV1, UV2, VS1, VS2 Family Name: ISL6173 Categories: Integrated Circuits (ICs) Operating Supply Current: 9mA Manufacturer Package: 28-QFN (5x5) Alternative Parts (Cross-Reference): ISL6173DRZA; Introduction Date: July 07, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - ISL6173DRZA-T - 777360-ISL6173DRZA-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - ISL6173DRZA-T
777360-ISL6173DRZA-T
PMIC - PMIC - Hot Swap Controllers - ISL6173DRZA-T 777360-ISL6173DRZA-T
Manufacturer: Intersil Win Source Part Number: 777360-ISL6173DRZA-T Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 85°C Package: 28-VFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.25 V ~ 3.63 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, Slew Rate Feature Pins: CT1, CT2, /EN1, /EN2, /FLT1, /FLT2, OCREF, /PG1, /PG2, (/RTR,LTCH), SS1, SS2, UV1, UV2, VS1, VS2 Family Name: ISL6173 Categories: Integrated Circuits (ICs) Operating Supply Current: 9mA Manufacturer Package: 28-QFN (5x5) Alternative Parts (Cross-Reference): ISL6173DRZA; Introduction Date: July 07, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 777360-ISL6173DRZA-T
Packaging: Reel package
Type: Hot Swap Controller
Operating Temperature Range: 0°C ~ 85°C
Package: 28-VFQFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.25 V ~ 3.63 V
Internal Switch(s): No
Number of Channels: 2
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, Slew Rate
Feature Pins: CT1, CT2, /EN1, /EN2, /FLT1, /FLT2, OCREF, /PG1, /PG2, (/RTR,LTCH), SS1, SS2, UV1, UV2, VS1, VS2
Family Name: ISL6173
Categories: Integrated Circuits (ICs)
Operating Supply Current: 9mA
Manufacturer Package: 28-QFN (5x5)
Alternative Parts (Cross-Reference): ISL6173DRZA;
Introduction Date: July 07, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 777360-ISL6173DRZA-T
Product Name PMIC - PMIC - Hot Swap Controllers - ISL6173DRZA-T
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385036 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Battery Management - BQ20Z45DBT-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details