Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - ISL6161CB ISL6161CB

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 810224-ISL6161CB Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault Applications: PCI Express Current - Supply: 8mA Internal Switch(s): No Number of Channels: 2 Part Status: Obsolete (End Of Life) Programmable Features: Current Limit, Fault Timeout Feature Pins: CTIM, CPUMP, /ENABLE, PGOOD, RILIM Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 10.5V ~ 13.2V Part Number Series: ISL6161
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 810224-ISL6161CB Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault Applications: PCI Express Current - Supply: 8mA Internal Switch(s): No Number of Channels: 2 Part Status: Obsolete (End Of Life) Programmable Features: Current Limit, Fault Timeout Feature Pins: CTIM, CPUMP, /ENABLE, PGOOD, RILIM Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 10.5V ~ 13.2V Part Number Series: ISL6161
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - ISL6161CB - 810224-ISL6161CB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - ISL6161CB
810224-ISL6161CB
PMIC - PMIC - Hot Swap Controllers - ISL6161CB 810224-ISL6161CB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 810224-ISL6161CB Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault Applications: PCI Express Current - Supply: 8mA Internal Switch(s): No Number of Channels: 2 Part Status: Obsolete (End Of Life) Programmable Features: Current Limit, Fault Timeout Feature Pins: CTIM, CPUMP, /ENABLE, PGOOD, RILIM Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 10.5V ~ 13.2V Part Number Series: ISL6161

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 810224-ISL6161CB
Packaging: Tube
Type: Hot Swap Controller
Mounting Style: SMD
Features: Latched Fault
Applications: PCI Express
Current - Supply: 8mA
Internal Switch(s): No
Number of Channels: 2
Part Status: Obsolete (End Of Life)
Programmable Features: Current Limit, Fault Timeout
Feature Pins: CTIM, CPUMP, /ENABLE, PGOOD, RILIM
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10.5V ~ 13.2V
Part Number Series: ISL6161

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 810224-ISL6161CB
Product Name PMIC - PMIC - Hot Swap Controllers - ISL6161CB
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7385080P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
UC1543 Power Supply Supervisory Circuit - 5962-8774001FA - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type CDIP,CFP,LCCC
View Details
4 suppliers
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details