The ISL6151IBZA is an 8-pin SOIC negative voltage hot plug controller designed for safe insertion and removal of boards from live backplanes in -48V telecom and -24V wireless base station power systems. It operates from -20V to -80V and features programmable inrush current, over-voltage, under-voltage, and over-current protection with IntelliTrip technology that distinguishes between sustained over-current and hard fault conditions. The device includes a fast shutdown for faults exceeding four times the current limit, followed by a single retry attempt. It has an active high Power Good (PWRGD) output that monitors both drain voltage drop and gate voltage to indicate valid power status. The part is housed in an 8-lead SOIC package measuring 4.9mm x 3.9mm with a maximum height of 1.75mm and is qualified for operation from -40°C to 85°C. It is pin-compatible with the ISL6140/50 series and meets RoHS compliance standards.
IC CTRLR HOT PLUG NEG VOLT 8SOIC Product overview: ISL6151IBZA from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-ISL6151IBZA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-ISL6151IBZA |
| Product Name | Power Management IC |
| Package Type | Other; SOIC |