Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - ISL6150CBZ-T ISL6150CBZ-T

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189827-ISL6150CBZ-T Packaging: Tape and Reel Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault Applications: -48V, VoIP Supply Current: 900μA Internal Switch(s): No Programmable Features: Circuit Breaker, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, PWRGD, OV, UV Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: ISL6150 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 80V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189827-ISL6150CBZ-T Packaging: Tape and Reel Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault Applications: -48V, VoIP Supply Current: 900μA Internal Switch(s): No Programmable Features: Circuit Breaker, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, PWRGD, OV, UV Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: ISL6150 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 80V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - ISL6150CBZ-T - 1189827-ISL6150CBZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - ISL6150CBZ-T
1189827-ISL6150CBZ-T
PMIC - PMIC - Hot Swap Controllers - ISL6150CBZ-T 1189827-ISL6150CBZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189827-ISL6150CBZ-T Packaging: Tape and Reel Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault Applications: -48V, VoIP Supply Current: 900μA Internal Switch(s): No Programmable Features: Circuit Breaker, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, PWRGD, OV, UV Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: ISL6150 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 80V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189827-ISL6150CBZ-T
Packaging: Tape and Reel
Type: Hot Swap Controller
Mounting Style: SMD
Features: Latched Fault
Applications: -48V, VoIP
Supply Current: 900μA
Internal Switch(s): No
Programmable Features: Circuit Breaker, Fault Timeout, OVP, UVLO
Feature Pins: DRAIN, PWRGD, OV, UV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6150
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 80V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1189827-ISL6150CBZ-T
Product Name PMIC - PMIC - Hot Swap Controllers - ISL6150CBZ-T
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage References - 1906460P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
Voltage Reference - ATL432LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details