Renesas Electronics Corporation PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146DFRZ-TK ISL6146DFRZ-TK

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189824-ISL6146DFRZ- TK Packaging: Tape and Reel Type: N+1 ORing Controller Mounting Style: SMD Applications: N+1 Power Supplies, Telecom/Datacom Systems Supply Current: 25μA Transistor Polarity: N-Channel Internal Switch(s): No Delay Time - OFF: 65ns Categories: Integrated Circuits Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: ISL6146 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 20V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189824-ISL6146DFRZ- TK Packaging: Tape and Reel Type: N+1 ORing Controller Mounting Style: SMD Applications: N+1 Power Supplies, Telecom/Datacom Systems Supply Current: 25μA Transistor Polarity: N-Channel Internal Switch(s): No Delay Time - OFF: 65ns Categories: Integrated Circuits Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: ISL6146 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146DFRZ-TK - 1189824-ISL6146DFRZ-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146DFRZ-TK
1189824-ISL6146DFRZ-TK
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146DFRZ-TK 1189824-ISL6146DFRZ-TK
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189824-ISL6146DFRZ- TK Packaging: Tape and Reel Type: N+1 ORing Controller Mounting Style: SMD Applications: N+1 Power Supplies, Telecom/Datacom Systems Supply Current: 25μA Transistor Polarity: N-Channel Internal Switch(s): No Delay Time - OFF: 65ns Categories: Integrated Circuits Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: ISL6146 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 20V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189824-ISL6146DFRZ-TK
Packaging: Tape and Reel
Type: N+1 ORing Controller
Mounting Style: SMD
Applications: N+1 Power Supplies, Telecom/Datacom Systems
Supply Current: 25μA
Transistor Polarity: N-Channel
Internal Switch(s): No
Delay Time - OFF: 65ns
Categories: Integrated Circuits
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6146
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 20V

Buy Now
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes - ISL6146DFRZ-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
ISL6146DFRZ-TK
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes ISL6146DFRZ-TK
IC OR CTRLR N+1 8DFN

IC OR CTRLR N+1 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 1189824-ISL6146DFRZ-TK ISL6146DFRZ-TK
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146DFRZ-TK Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
QPL High Voltage Diode - JANTXV1N6531 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details