Renesas Electronics Corporation PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146CFUZ ISL6146CFUZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875696-ISL6146CFUZ Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Family Name: ISL6146 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875696-ISL6146CFUZ Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Family Name: ISL6146 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146CFUZ - 875696-ISL6146CFUZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146CFUZ
875696-ISL6146CFUZ
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146CFUZ 875696-ISL6146CFUZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875696-ISL6146CFUZ Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Family Name: ISL6146 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875696-ISL6146CFUZ
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ISL6146
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes - ISL6146CFUZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
ISL6146CFUZ
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes ISL6146CFUZ
IC OR CTRLR N+1 8MSOP

IC OR CTRLR N+1 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 875696-ISL6146CFUZ ISL6146CFUZ
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146CFUZ Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4464US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 157 mA
IR 0.3000 mA
View Details
Thermistor/Current Limiter - 200475123 - Radwell International
Specs
Diode Type Current Limiting Diodes
View Details
General-purpose Schottky diode - BAS40W,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers