Renesas Electronics Corporation PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146CFUZ-T7A ISL6146CFUZ-T7A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921912-ISL6146CFUZ-T 7A Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISL6146 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL6146CFUZ-T7ATR, ISL6146CFUZT7A, -ISL6146CFUZ-T7ATR, -ISL6146CFUZ-T7ACT-N D, ISL6146CFUZ-T7ADKR, -ISL6146CFUZ-T7ACT, -ISL6146CFUZ-T7A, ISL6146CFUZ-T7ACT
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921912-ISL6146CFUZ-T 7A Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISL6146 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL6146CFUZ-T7ATR, ISL6146CFUZT7A, -ISL6146CFUZ-T7ATR, -ISL6146CFUZ-T7ACT-N D, ISL6146CFUZ-T7ADKR, -ISL6146CFUZ-T7ACT, -ISL6146CFUZ-T7A, ISL6146CFUZ-T7ACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146CFUZ-T7A - 921912-ISL6146CFUZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146CFUZ-T7A
921912-ISL6146CFUZ-T7A
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146CFUZ-T7A 921912-ISL6146CFUZ-T7A
Manufacturer: Renesas Electronics America Win Source Part Number: 921912-ISL6146CFUZ-T 7A Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISL6146 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL6146CFUZ-T7ATR, ISL6146CFUZT7A, -ISL6146CFUZ-T7ATR, -ISL6146CFUZ-T7ACT-N D, ISL6146CFUZ-T7ADKR, -ISL6146CFUZ-T7ACT, -ISL6146CFUZ-T7A, ISL6146CFUZ-T7ACT

Manufacturer: Renesas Electronics America
Win Source Part Number: 921912-ISL6146CFUZ-T7A
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL6146
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL6146CFUZ-T7ATR, ISL6146CFUZT7A, -ISL6146CFUZ-T7ATR, -ISL6146CFUZ-T7ACT-ND, ISL6146CFUZ-T7ADKR, -ISL6146CFUZ-T7ACT, -ISL6146CFUZ-T7A, ISL6146CFUZ-T7ACT

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes - ISL6146CFUZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
ISL6146CFUZ-T7A
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes ISL6146CFUZ-T7A
IC OR CTRLR N+1 8MSOP

IC OR CTRLR N+1 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 921912-ISL6146CFUZ-T7A ISL6146CFUZ-T7A
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146CFUZ-T7A Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC404 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
B48-2 and B48-2T Series B484C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Rectifier Assembly - FP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 33 volts
View Details