Renesas Electronics Corporation PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146BFUZ ISL6146BFUZ

Description
Manufacturer: Intersil Win Source Part Number: 089929-ISL6146BFUZ Packaging: Tube/Rail Type: N+1 ORing Controller Applications: N+1 Power Supplies, Telecom/Datacom Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 65ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 1 V to 20 V Operating Supply Current: 25μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 089929-ISL6146BFUZ Packaging: Tube/Rail Type: N+1 ORing Controller Applications: N+1 Power Supplies, Telecom/Datacom Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 65ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 1 V to 20 V Operating Supply Current: 25μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146BFUZ - 089929-ISL6146BFUZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146BFUZ
089929-ISL6146BFUZ
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146BFUZ 089929-ISL6146BFUZ
Manufacturer: Intersil Win Source Part Number: 089929-ISL6146BFUZ Packaging: Tube/Rail Type: N+1 ORing Controller Applications: N+1 Power Supplies, Telecom/Datacom Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 65ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 1 V to 20 V Operating Supply Current: 25μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 089929-ISL6146BFUZ
Packaging: Tube/Rail
Type: N+1 ORing Controller
Applications: N+1 Power Supplies, Telecom/Datacom Systems
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - OFF: 65ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 1 V to 20 V
Operating Supply Current: 25μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes - ISL6146BFUZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
ISL6146BFUZ
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes ISL6146BFUZ
IC OR CTRLR N+1 8MSOP

IC OR CTRLR N+1 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 089929-ISL6146BFUZ ISL6146BFUZ
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146BFUZ Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG875C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Rectifier Diodes - 2PFF6 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details