Renesas Electronics Corporation PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146AFRZ ISL6146AFRZ

Description
Manufacturer: Intersil Win Source Part Number: 1048460-ISL6146AFRZ Packaging: Tube/Rail Type: N+1 ORing Controller Applications: N+1 Power Supplies, Telecom/Datacom Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 65ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 1 V to 20 V Operating Supply Current: 25μA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048460-ISL6146AFRZ Packaging: Tube/Rail Type: N+1 ORing Controller Applications: N+1 Power Supplies, Telecom/Datacom Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 65ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 1 V to 20 V Operating Supply Current: 25μA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146AFRZ - 1048460-ISL6146AFRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146AFRZ
1048460-ISL6146AFRZ
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146AFRZ 1048460-ISL6146AFRZ
Manufacturer: Intersil Win Source Part Number: 1048460-ISL6146AFRZ Packaging: Tube/Rail Type: N+1 ORing Controller Applications: N+1 Power Supplies, Telecom/Datacom Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 65ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 1 V to 20 V Operating Supply Current: 25μA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 1048460-ISL6146AFRZ
Packaging: Tube/Rail
Type: N+1 ORing Controller
Applications: N+1 Power Supplies, Telecom/Datacom Systems
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - OFF: 65ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (3x3)
Supply Voltage - Operating: 1 V to 20 V
Operating Supply Current: 25μA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes - ISL6146AFRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
ISL6146AFRZ
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes ISL6146AFRZ
IC OR CTRLR N+1 8DFN

IC OR CTRLR N+1 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 1048460-ISL6146AFRZ ISL6146AFRZ
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146AFRZ Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS8-10000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Bridge Rectifiers - 1220181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details