Renesas Electronics Corporation PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146AFRZ-TK ISL6146AFRZ-TK

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921911-ISL6146AFRZ-T K Operating Temperature Range: -40°C ~ 125°C Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL6146 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921911-ISL6146AFRZ-T K Operating Temperature Range: -40°C ~ 125°C Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL6146 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146AFRZ-TK - 921911-ISL6146AFRZ-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146AFRZ-TK
921911-ISL6146AFRZ-TK
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146AFRZ-TK 921911-ISL6146AFRZ-TK
Manufacturer: Renesas Electronics America Win Source Part Number: 921911-ISL6146AFRZ-T K Operating Temperature Range: -40°C ~ 125°C Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL6146 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921911-ISL6146AFRZ-TK
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL6146
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes - ISL6146AFRZ-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
ISL6146AFRZ-TK
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes ISL6146AFRZ-TK
IC OR CTRLR N+1 8DFN

IC OR CTRLR N+1 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 921911-ISL6146AFRZ-TK ISL6146AFRZ-TK
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146AFRZ-TK Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Schottky Diode Chips - CDB7619-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
Diode Applications Mixer
View Details
4 suppliers
Voltage Regulator diode (Zener diode) - HR1N4496 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 7.2 mA
IR 0.2500 mA
View Details
B48-2 and B48-2T Series B481F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diode, Switching, 100V, Sc-70; Diode Configuration Nexperia - 51AK5820 - Newark, An Avnet Company
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 1.25 volts
View Details