Renesas Electronics Corporation O-Ring/mosfet Driver; No. Of Channels Renesas ISL6144IVZA

Description
O-RING/MOSFET DRIVER; No. of Channels:-; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:20Pins; IC Case / Package:TSSOP; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:9V; MSL:-RoHS Compliant: Yes
Datasheet
Description
O-RING/MOSFET DRIVER; No. of Channels:-; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:20Pins; IC Case / Package:TSSOP; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:9V; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
O-Ring/mosfet Driver; No. Of Channels Renesas - 61J6452 - Newark, An Avnet Company
Chicago, IL, United States
O-Ring/mosfet Driver; No. Of Channels Renesas
61J6452
O-Ring/mosfet Driver; No. Of Channels Renesas 61J6452
O-RING/MOSFET DRIVER; No. of Channels:-; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:20Pins; IC Case / Package:TSSOP; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:9V; MSL:-RoHS Compliant: Yes

O-RING/MOSFET DRIVER; No. of Channels:-; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:20Pins; IC Case / Package:TSSOP; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:9V; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 61J6452
Product Name O-Ring/mosfet Driver; No. Of Channels Renesas
Supply Voltage 9 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LVC1G240GSH - Rochester Electronics
Nexperia B.V.
Specs
Output Configuration Inverting
Package Type SOT1202
Packing Method Tape Reel; Tape & Reel; Other
View Details
8KV Gate Driver IC - 906-1ED3120MC12HXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 2; 2
Supply Voltage 3.1 to 17 volts
Rise Time 30 ns
View Details
3 suppliers
LED Drivers - APS13568ELJATR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting
Output Current 0.1500 amps
View Details