Renesas Electronics Corporation No. Of Channels Renesas ISL6144IRZA.

Description
No. of Channels:-; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:20Pins; Driver Case Style:QFN; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:9V; Supply Voltage Max:75V; MSL:-RoHS Compliant: Yes
Description
No. of Channels:-; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:20Pins; Driver Case Style:QFN; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:9V; Supply Voltage Max:75V; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Channels Renesas - 14AC9261 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Channels Renesas
14AC9261
No. Of Channels Renesas 14AC9261
No. of Channels:-; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:20Pins; Driver Case Style:QFN; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:9V; Supply Voltage Max:75V; MSL:-RoHS Compliant: Yes

No. of Channels:-; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:20Pins; Driver Case Style:QFN; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:9V; Supply Voltage Max:75V; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 14AC9261
Product Name No. Of Channels Renesas
Supply Voltage 9 to 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDN7224GXTMA1 - Rochester Electronics
Specs
Package Type WSON8
Packing Method Tape Reel; Tape & Reel; Other
View Details
2 suppliers
Full, Half-Bridge (H Bridge) Drivers - 296-DRV8952DDWRCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "44-PowerTSSOP (0.244"", 6.20mm Width)"
Packing Method Tape Reel
View Details
2 suppliers
 - 74AC11828NT - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53354BD12802-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details