Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - ISL6142IB ISL6142IB

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189821-ISL6142IB Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry Applications: -48V, VoIP Supply Current: 2.6mA Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: CT, DIS, DRAIN, /FAULT, OV, /PWRGD, UV Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: ISL6142 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 20V ~ 80V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189821-ISL6142IB Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry Applications: -48V, VoIP Supply Current: 2.6mA Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: CT, DIS, DRAIN, /FAULT, OV, /PWRGD, UV Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: ISL6142 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 20V ~ 80V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - ISL6142IB - 1189821-ISL6142IB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - ISL6142IB
1189821-ISL6142IB
PMIC - PMIC - Hot Swap Controllers - ISL6142IB 1189821-ISL6142IB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189821-ISL6142IB Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry Applications: -48V, VoIP Supply Current: 2.6mA Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: CT, DIS, DRAIN, /FAULT, OV, /PWRGD, UV Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: ISL6142 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 20V ~ 80V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189821-ISL6142IB
Packaging: Tube
Type: Hot Swap Controller
Mounting Style: SMD
Features: Auto Retry
Applications: -48V, VoIP
Supply Current: 2.6mA
Internal Switch(s): No
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: CT, DIS, DRAIN, /FAULT, OV, /PWRGD, UV
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6142
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 20V ~ 80V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1189821-ISL6142IB
Product Name PMIC - PMIC - Hot Swap Controllers - ISL6142IB
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907821 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details