Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - ISL6141IBZA-T ISL6141IBZA-T

Description
Manufacturer: Intersil Win Source Part Number: 141039-ISL6141IBZA-T Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Fault Timeout Applications: -48V, VoIP Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 20 V to 80 V Operating Supply Current: 2.4mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 141039-ISL6141IBZA-T Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Fault Timeout Applications: -48V, VoIP Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 20 V to 80 V Operating Supply Current: 2.4mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - ISL6141IBZA-T - 141039-ISL6141IBZA-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - ISL6141IBZA-T
141039-ISL6141IBZA-T
PMIC - PMIC - Hot Swap Controllers - ISL6141IBZA-T 141039-ISL6141IBZA-T
Manufacturer: Intersil Win Source Part Number: 141039-ISL6141IBZA-T Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Fault Timeout Applications: -48V, VoIP Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 20 V to 80 V Operating Supply Current: 2.4mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 141039-ISL6141IBZA-T
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry, Fault Timeout
Applications: -48V, VoIP
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, OVP, UVLO
Feature Pins: DRAIN, /PWRGD, OV, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 20 V to 80 V
Operating Supply Current: 2.4mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 141039-ISL6141IBZA-T
Product Name PMIC - PMIC - Hot Swap Controllers - ISL6141IBZA-T
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210717P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1185ARMZ-1 - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWR - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers