Renesas Electronics Corporation Ic, Power Management; Supply Voltage Renesas ISL6141CBZA

Description
IC, POWER MANAGEMENT; Supply Voltage:80V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet
Description
IC, POWER MANAGEMENT; Supply Voltage:80V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Power Management; Supply Voltage Renesas - 61J6442 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Management; Supply Voltage Renesas
61J6442
Ic, Power Management; Supply Voltage Renesas 61J6442
IC, POWER MANAGEMENT; Supply Voltage:80V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

IC, POWER MANAGEMENT; Supply Voltage:80V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 61J6442
Product Name Ic, Power Management; Supply Voltage Renesas
Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210710P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
Voltage Regulators - Linear - LD6805K/33H,115-NEX - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details