Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - ISL6141CBZA-T ISL6141CBZA-T

Description
Manufacturer: Intersil Win Source Part Number: 777358-ISL6141CBZA-T Series: IntelliTrip Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry, Fault Timeout Package: 8-SOIC (0.154", 3.90mm Width) Applications: -48V, VoIP Mounting: SMD Operating Supply Voltage: 20 V ~ 80 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Family Name: ISL6141 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.4mA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC4252BIMS-1#PBF; LTC4252CIMS-1#TRPBF; LTC4252BCMS8-1#TRPBF ; LTC4252BCMS-1#PBF; Introduction Date: September 06, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777358-ISL6141CBZA-T Series: IntelliTrip Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry, Fault Timeout Package: 8-SOIC (0.154", 3.90mm Width) Applications: -48V, VoIP Mounting: SMD Operating Supply Voltage: 20 V ~ 80 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Family Name: ISL6141 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.4mA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC4252BIMS-1#PBF; LTC4252CIMS-1#TRPBF; LTC4252BCMS8-1#TRPBF ; LTC4252BCMS-1#PBF; Introduction Date: September 06, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - ISL6141CBZA-T - 777358-ISL6141CBZA-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - ISL6141CBZA-T
777358-ISL6141CBZA-T
PMIC - PMIC - Hot Swap Controllers - ISL6141CBZA-T 777358-ISL6141CBZA-T
Manufacturer: Intersil Win Source Part Number: 777358-ISL6141CBZA-T Series: IntelliTrip Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry, Fault Timeout Package: 8-SOIC (0.154", 3.90mm Width) Applications: -48V, VoIP Mounting: SMD Operating Supply Voltage: 20 V ~ 80 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Family Name: ISL6141 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.4mA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC4252BIMS-1#PBF; LTC4252CIMS-1#TRPBF; LTC4252BCMS8-1#TRPBF ; LTC4252BCMS-1#PBF; Introduction Date: September 06, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 777358-ISL6141CBZA-T
Series: IntelliTrip
Packaging: Reel package
Type: Hot Swap Controller
Operating Temperature Range: 0°C ~ 70°C
Features: Auto Retry, Fault Timeout
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: -48V, VoIP
Mounting: SMD
Operating Supply Voltage: 20 V ~ 80 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, OVP, UVLO
Feature Pins: DRAIN, /PWRGD, OV, UV
Family Name: ISL6141
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.4mA
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LTC4252BIMS-1#PBF; LTC4252CIMS-1#TRPBF; LTC4252BCMS8-1#TRPBF; LTC4252BCMS-1#PBF;
Introduction Date: September 06, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 777358-ISL6141CBZA-T
Product Name PMIC - PMIC - Hot Swap Controllers - ISL6141CBZA-T
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385112 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
TPS3823-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers