Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - ISL6141CB-T ISL6141CB-T

Description
Manufacturer: Intersil Win Source Part Number: 1048457-ISL6141CB-T Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Fault Timeout Applications: -48V, VoIP Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 20 V to 80 V Operating Supply Current: 2.4mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048457-ISL6141CB-T Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Fault Timeout Applications: -48V, VoIP Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 20 V to 80 V Operating Supply Current: 2.4mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - ISL6141CB-T - 1048457-ISL6141CB-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - ISL6141CB-T
1048457-ISL6141CB-T
PMIC - PMIC - Hot Swap Controllers - ISL6141CB-T 1048457-ISL6141CB-T
Manufacturer: Intersil Win Source Part Number: 1048457-ISL6141CB-T Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Fault Timeout Applications: -48V, VoIP Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 20 V to 80 V Operating Supply Current: 2.4mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048457-ISL6141CB-T
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry, Fault Timeout
Applications: -48V, VoIP
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, OVP, UVLO
Feature Pins: DRAIN, /PWRGD, OV, UV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 20 V to 80 V
Operating Supply Current: 2.4mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1048457-ISL6141CB-T
Product Name PMIC - PMIC - Hot Swap Controllers - ISL6141CB-T
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1907791P - RS Components, Ltd.
Specs
Type SO
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details