Renesas Electronics Corporation Negative Voltage Hot Plug Controller ISL6140CBZ

Description
The ISL6140 is an 8 Ld, negative voltage hot plug controller that allows a board to be safely inserted and removed from a live backplane. Inrush current is limited to a programmable value by controlling the gate voltage of an external N-channel pass transistor. The pass transistor is turned off if the input voltage is less than the undervoltage threshold, or greater than the overvoltage threshold. A programmable electronic circuit breaker protects the system against shorts. The active low span style="text-decorati on: overline"PWRGD/span signal can be used to directly enable a power module (with a low enable input).brbr The ISL6150 is the same part, but with an active high PWRGD signal.
Request a Quote Datasheet
Description
The ISL6140 is an 8 Ld, negative voltage hot plug controller that allows a board to be safely inserted and removed from a live backplane. Inrush current is limited to a programmable value by controlling the gate voltage of an external N-channel pass transistor. The pass transistor is turned off if the input voltage is less than the undervoltage threshold, or greater than the overvoltage threshold. A programmable electronic circuit breaker protects the system against shorts. The active low span style="text-decorati on: overline"PWRGD/span signal can be used to directly enable a power module (with a low enable input).brbr The ISL6150 is the same part, but with an active high PWRGD signal.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Negative Voltage Hot Plug Controller - ISL6140CBZ - Renesas Electronics Corporation
Milpitas, CA, USA
Negative Voltage Hot Plug Controller
ISL6140CBZ
Negative Voltage Hot Plug Controller ISL6140CBZ
The ISL6140 is an 8 Ld, negative voltage hot plug controller that allows a board to be safely inserted and removed from a live backplane. Inrush current is limited to a programmable value by controlling the gate voltage of an external N-channel pass transistor. The pass transistor is turned off if the input voltage is less than the undervoltage threshold, or greater than the overvoltage threshold. A programmable electronic circuit breaker protects the system against shorts. The active low span style="text-decorati on: overline"PWRGD/span signal can be used to directly enable a power module (with a low enable input).brbr The ISL6150 is the same part, but with an active high PWRGD signal.

The ISL6140 is an 8 Ld, negative voltage hot plug controller that allows a board to be safely inserted and removed from a live backplane. Inrush current is limited to a programmable value by controlling the gate voltage of an external N-channel pass transistor. The pass transistor is turned off if the input voltage is less than the undervoltage threshold, or greater than the overvoltage threshold. A programmable electronic circuit breaker protects the system against shorts. The active low span style="text-decoration: overline"PWRGD/span signal can be used to directly enable a power module (with a low enable input).brbr The ISL6150 is the same part, but with an active high PWRGD signal.

Supplier's Site Datasheet
Electronic Surplus - ISL6140CBZ - 1189816-ISL6140CBZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISL6140CBZ
1189816-ISL6140CBZ
Electronic Surplus - ISL6140CBZ 1189816-ISL6140CBZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189816-ISL6140CBZ Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault Applications: -48V, VoIP Supply Current: 900μA Internal Switch(s): No Programmable Features: Circuit Breaker, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: ISL6140 Manufacturer Pack Quantity: 980 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 80V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189816-ISL6140CBZ
Packaging: Tube
Type: Hot Swap Controller
Mounting Style: SMD
Features: Latched Fault
Applications: -48V, VoIP
Supply Current: 900μA
Internal Switch(s): No
Programmable Features: Circuit Breaker, Fault Timeout, OVP, UVLO
Feature Pins: DRAIN, /PWRGD, OV, UV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6140
Manufacturer Pack Quantity: 980
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 80V

Buy Now

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics
Product Category Uncategorized Products Uncategorized Products
Product Number ISL6140CBZ 1189816-ISL6140CBZ
Product Name Negative Voltage Hot Plug Controller Electronic Surplus - ISL6140CBZ
Unlock Full Specs
to access all available technical data