Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - ISL6140CB ISL6140CB

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875693-ISL6140CB Operating Temperature Range: 0°C ~ 70°C Features: Hot Swap Controller 1 Channel -48V, VoIP 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ISL6140 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 98 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875693-ISL6140CB Operating Temperature Range: 0°C ~ 70°C Features: Hot Swap Controller 1 Channel -48V, VoIP 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ISL6140 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 98 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - ISL6140CB - 875693-ISL6140CB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - ISL6140CB
875693-ISL6140CB
PMIC - PMIC - Hot Swap Controllers - ISL6140CB 875693-ISL6140CB
Manufacturer: Renesas Electronics America Win Source Part Number: 875693-ISL6140CB Operating Temperature Range: 0°C ~ 70°C Features: Hot Swap Controller 1 Channel -48V, VoIP 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ISL6140 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 98 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875693-ISL6140CB
Operating Temperature Range: 0°C ~ 70°C
Features: Hot Swap Controller 1 Channel -48V, VoIP 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL6140
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 98
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 875693-ISL6140CB
Product Name PMIC - PMIC - Hot Swap Controllers - ISL6140CB
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228213 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z45DBTR-V500 - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 2; 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers