Renesas Electronics Corporation Power Sequencing Controllers ISL6124IRZA

Description
The Intersil ISL6123, ISL6124, ISL6125, ISL6126, ISL6127, ISL6128 and ISL6130 are integrated 4-channel controlled-on/contro lled-off power-supply sequencers with supply monitoring, fault protection and a “sequence completed” signal (span style="text-decorati on: overline"RESET/span) . For larger systems, more than four supplies can be sequenced by simply connecting a wire between the span style="text-decorati on: overline"SYSRESET/sp an pins of cascaded ICs. The ISL6125 uses four active open-drain outputs to control the on/off sequencing of four supplies. The other sequencers use a patented, micropower 7x charge pump to drive four external low-cost NFET switch gates above the supply rail by 5.3V. These ICs can be biased from 5V down to 1.5V by any supply. The 4-channel ISL6123 (ENABLE input), ISL6124 (span style="text-decorati on: overline"ENABLE/span input) and ISL6125 offer the designer 4-rail control when all four rails must be in minimal compliance before turn-on and during operation. The ISL6123 and ISL6130 have a low-power standby mode when disabled, which is suitable for battery-powered applications. The ISL6125 operates like the ISL6124, but instead of charge-pump-driven gate drive outputs, it has open-drain logic outputs for direct interface to other circuitry. In contrast, for the ISL6126 and ISL6130, each of the four channels operates independently. Each GATE turns on once its individually associated input voltage requirements are met. The ISL6127 is a pre-programmed A-B-C-D turn-on and D-C-B-A turn-off sequenced IC. Once all inputs are in compliance and span style="text-decorati on: overline"ENABLE/span is asserted, sequencing begins. Each subsequent GATE turns on after the previous one turns on. The ISL6128 has two groups of two channels, each with its independent I/O. It is ideal for voltage seque
Datasheet
Description
The Intersil ISL6123, ISL6124, ISL6125, ISL6126, ISL6127, ISL6128 and ISL6130 are integrated 4-channel controlled-on/contro lled-off power-supply sequencers with supply monitoring, fault protection and a “sequence completed” signal (span style="text-decorati on: overline"RESET/span) . For larger systems, more than four supplies can be sequenced by simply connecting a wire between the span style="text-decorati on: overline"SYSRESET/sp an pins of cascaded ICs. The ISL6125 uses four active open-drain outputs to control the on/off sequencing of four supplies. The other sequencers use a patented, micropower 7x charge pump to drive four external low-cost NFET switch gates above the supply rail by 5.3V. These ICs can be biased from 5V down to 1.5V by any supply. The 4-channel ISL6123 (ENABLE input), ISL6124 (span style="text-decorati on: overline"ENABLE/span input) and ISL6125 offer the designer 4-rail control when all four rails must be in minimal compliance before turn-on and during operation. The ISL6123 and ISL6130 have a low-power standby mode when disabled, which is suitable for battery-powered applications. The ISL6125 operates like the ISL6124, but instead of charge-pump-driven gate drive outputs, it has open-drain logic outputs for direct interface to other circuitry. In contrast, for the ISL6126 and ISL6130, each of the four channels operates independently. Each GATE turns on once its individually associated input voltage requirements are met. The ISL6127 is a pre-programmed A-B-C-D turn-on and D-C-B-A turn-off sequenced IC. Once all inputs are in compliance and span style="text-decorati on: overline"ENABLE/span is asserted, sequencing begins. Each subsequent GATE turns on after the previous one turns on. The ISL6128 has two groups of two channels, each with its independent I/O. It is ideal for voltage seque
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Sequencing Controllers - ISL6124IRZA - Renesas Electronics Corporation
Milpitas, CA, USA
Power Sequencing Controllers
ISL6124IRZA
Power Sequencing Controllers ISL6124IRZA
The Intersil ISL6123, ISL6124, ISL6125, ISL6126, ISL6127, ISL6128 and ISL6130 are integrated 4-channel controlled-on/contro lled-off power-supply sequencers with supply monitoring, fault protection and a “sequence completed” signal (span style="text-decorati on: overline"RESET/span) . For larger systems, more than four supplies can be sequenced by simply connecting a wire between the span style="text-decorati on: overline"SYSRESET/sp an pins of cascaded ICs. The ISL6125 uses four active open-drain outputs to control the on/off sequencing of four supplies. The other sequencers use a patented, micropower 7x charge pump to drive four external low-cost NFET switch gates above the supply rail by 5.3V. These ICs can be biased from 5V down to 1.5V by any supply. The 4-channel ISL6123 (ENABLE input), ISL6124 (span style="text-decorati on: overline"ENABLE/span input) and ISL6125 offer the designer 4-rail control when all four rails must be in minimal compliance before turn-on and during operation. The ISL6123 and ISL6130 have a low-power standby mode when disabled, which is suitable for battery-powered applications. The ISL6125 operates like the ISL6124, but instead of charge-pump-driven gate drive outputs, it has open-drain logic outputs for direct interface to other circuitry. In contrast, for the ISL6126 and ISL6130, each of the four channels operates independently. Each GATE turns on once its individually associated input voltage requirements are met. The ISL6127 is a pre-programmed A-B-C-D turn-on and D-C-B-A turn-off sequenced IC. Once all inputs are in compliance and span style="text-decorati on: overline"ENABLE/span is asserted, sequencing begins. Each subsequent GATE turns on after the previous one turns on. The ISL6128 has two groups of two channels, each with its independent I/O. It is ideal for voltage seque

The Intersil ISL6123, ISL6124, ISL6125, ISL6126, ISL6127, ISL6128 and ISL6130 are integrated 4-channel controlled-on/controlled-off power-supply sequencers with supply monitoring, fault protection and a “sequence completed” signal (span style="text-decoration: overline"RESET/span). For larger systems, more than four supplies can be sequenced by simply connecting a wire between the span style="text-decoration: overline"SYSRESET/span pins of cascaded ICs. The ISL6125 uses four active open-drain outputs to control the on/off sequencing of four supplies. The other sequencers use a patented, micropower 7x charge pump to drive four external low-cost NFET switch gates above the supply rail by 5.3V. These ICs can be biased from 5V down to 1.5V by any supply.
The 4-channel ISL6123 (ENABLE input), ISL6124 (span style="text-decoration: overline"ENABLE/span input) and ISL6125 offer the designer 4-rail control when all four rails must be in minimal compliance before turn-on and during operation. The ISL6123 and ISL6130 have a low-power standby mode when disabled, which is suitable for battery-powered applications.
The ISL6125 operates like the ISL6124, but instead of charge-pump-driven gate drive outputs, it has open-drain logic outputs for direct interface to other circuitry.
In contrast, for the ISL6126 and ISL6130, each of the four channels operates independently. Each GATE turns on once its individually associated input voltage requirements are met.
The ISL6127 is a pre-programmed A-B-C-D turn-on and D-C-B-A turn-off sequenced IC. Once all inputs are in compliance and span style="text-decoration: overline"ENABLE/span is asserted, sequencing begins. Each subsequent GATE turns on after the previous one turns on.
The ISL6128 has two groups of two channels, each with its independent I/O. It is ideal for voltage seque

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category Uncategorized Products
Product Number ISL6124IRZA
Product Name Power Sequencing Controllers
Unlock Full Specs
to access all available technical data

Similar Products