Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - ISL6119LIBZA ISL6119LIBZA

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189811-ISL6119LIBZA Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault, Thermal Limit, UVLO Applications: USB Supply Current: 120μA Internal Switch(s): Yes Number of Channels: 2 Programmable Features: Current Limit Feature Pins: /ENABLE_1, /ENABLE_2, /FAULT_1, /FAULT_2 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: ISL6119 Manufacturer Pack Quantity: 980 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189811-ISL6119LIBZA Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault, Thermal Limit, UVLO Applications: USB Supply Current: 120μA Internal Switch(s): Yes Number of Channels: 2 Programmable Features: Current Limit Feature Pins: /ENABLE_1, /ENABLE_2, /FAULT_1, /FAULT_2 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: ISL6119 Manufacturer Pack Quantity: 980 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - ISL6119LIBZA - 1189811-ISL6119LIBZA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - ISL6119LIBZA
1189811-ISL6119LIBZA
PMIC - PMIC - Hot Swap Controllers - ISL6119LIBZA 1189811-ISL6119LIBZA
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189811-ISL6119LIBZA Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault, Thermal Limit, UVLO Applications: USB Supply Current: 120μA Internal Switch(s): Yes Number of Channels: 2 Programmable Features: Current Limit Feature Pins: /ENABLE_1, /ENABLE_2, /FAULT_1, /FAULT_2 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: ISL6119 Manufacturer Pack Quantity: 980 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189811-ISL6119LIBZA
Packaging: Tube
Type: Hot Swap Controller
Mounting Style: SMD
Features: Latched Fault, Thermal Limit, UVLO
Applications: USB
Supply Current: 120μA
Internal Switch(s): Yes
Number of Channels: 2
Programmable Features: Current Limit
Feature Pins: /ENABLE_1, /ENABLE_2, /FAULT_1, /FAULT_2
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 1A
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6119
Manufacturer Pack Quantity: 980
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1189811-ISL6119LIBZA
Product Name PMIC - PMIC - Hot Swap Controllers - ISL6119LIBZA
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Supervisors - 1913282 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active Low
View Details
TPS3836L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers