Manufacturer: Intersil
Win Source Part Number: 017943-ISL6119LIBZA-
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault, Thermal Limit, UVLO
Applications: USB
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 2
Current - Output (Max): 1A
Programmable Features: Current Limit
Feature Pins: /ENABLE_1, /ENABLE_2, /FAULT_1, /FAULT_2
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 120μA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 017943-ISL6119LIBZA-T |
| Product Name | PMIC - PMIC - Hot Swap Controllers - ISL6119LIBZA-T |
| Output Options | Inverting |