Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - ISL6119LIB ISL6119LIB

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189810-ISL6119LIB Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault, Thermal Limit, UVLO Applications: USB Supply Current: 120μA Internal Switch(s): Yes Number of Channels: 2 Programmable Features: Current Limit Feature Pins: /ENABLE_1, /ENABLE_2, /FAULT_1, /FAULT_2 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: ISL6119 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189810-ISL6119LIB Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault, Thermal Limit, UVLO Applications: USB Supply Current: 120μA Internal Switch(s): Yes Number of Channels: 2 Programmable Features: Current Limit Feature Pins: /ENABLE_1, /ENABLE_2, /FAULT_1, /FAULT_2 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: ISL6119 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - ISL6119LIB - 1189810-ISL6119LIB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - ISL6119LIB
1189810-ISL6119LIB
PMIC - PMIC - Hot Swap Controllers - ISL6119LIB 1189810-ISL6119LIB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189810-ISL6119LIB Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault, Thermal Limit, UVLO Applications: USB Supply Current: 120μA Internal Switch(s): Yes Number of Channels: 2 Programmable Features: Current Limit Feature Pins: /ENABLE_1, /ENABLE_2, /FAULT_1, /FAULT_2 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: ISL6119 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189810-ISL6119LIB
Packaging: Tube
Type: Hot Swap Controller
Mounting Style: SMD
Features: Latched Fault, Thermal Limit, UVLO
Applications: USB
Supply Current: 120μA
Internal Switch(s): Yes
Number of Channels: 2
Programmable Features: Current Limit
Feature Pins: /ENABLE_1, /ENABLE_2, /FAULT_1, /FAULT_2
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 1A
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6119
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1189810-ISL6119LIB
Product Name PMIC - PMIC - Hot Swap Controllers - ISL6119LIB
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1901583 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details