Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - ISL6117CBZA-T ISL6117CBZA-T

Description
Manufacturer: Intersil Win Source Part Number: 069935-ISL6117CBZA-T Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: CTIM, ISET, PGOOD, PWRON Family Name: ISL6117 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 3mA Alternative Parts (Cross-Reference): ISL6115CB; ISL6115CB-T; MAX15091ETI+TG3U; Introduction Date: May 04, 2001 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 069935-ISL6117CBZA-T Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: CTIM, ISET, PGOOD, PWRON Family Name: ISL6117 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 3mA Alternative Parts (Cross-Reference): ISL6115CB; ISL6115CB-T; MAX15091ETI+TG3U; Introduction Date: May 04, 2001 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - ISL6117CBZA-T - 069935-ISL6117CBZA-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - ISL6117CBZA-T
069935-ISL6117CBZA-T
PMIC - PMIC - Hot Swap Controllers - ISL6117CBZA-T 069935-ISL6117CBZA-T
Manufacturer: Intersil Win Source Part Number: 069935-ISL6117CBZA-T Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: CTIM, ISET, PGOOD, PWRON Family Name: ISL6117 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 3mA Alternative Parts (Cross-Reference): ISL6115CB; ISL6115CB-T; MAX15091ETI+TG3U; Introduction Date: May 04, 2001 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 069935-ISL6117CBZA-T
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout
Feature Pins: CTIM, ISET, PGOOD, PWRON
Family Name: ISL6117
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 15 V
Operating Supply Current: 3mA
Alternative Parts (Cross-Reference): ISL6115CB; ISL6115CB-T; MAX15091ETI+TG3U;
Introduction Date: May 04, 2001
ECCN: EAR99
Country of Origin: Philippines
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 069935-ISL6117CBZA-T
Product Name PMIC - PMIC - Hot Swap Controllers - ISL6117CBZA-T
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products