Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - ISL6116CB ISL6116CB

Description
Manufacturer: Intersil Win Source Part Number: 130355-ISL6116CB Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: CTIM, ISET, PGOOD, PWRON Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 98
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 130355-ISL6116CB Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: CTIM, ISET, PGOOD, PWRON Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 98
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - ISL6116CB - 130355-ISL6116CB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - ISL6116CB
130355-ISL6116CB
PMIC - PMIC - Hot Swap Controllers - ISL6116CB 130355-ISL6116CB
Manufacturer: Intersil Win Source Part Number: 130355-ISL6116CB Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: CTIM, ISET, PGOOD, PWRON Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 98

Manufacturer: Intersil
Win Source Part Number: 130355-ISL6116CB
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Latched Fault
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout
Feature Pins: CTIM, ISET, PGOOD, PWRON
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 15 V
Operating Supply Current: 3mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 98

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 130355-ISL6116CB
Product Name PMIC - PMIC - Hot Swap Controllers - ISL6116CB
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1066383 - RS Components, Ltd.
Specs
Type TO-52
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details