Manufacturer: Intersil
Win Source Part Number: 069932-ISL6115CB-T
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout
Feature Pins: CTIM, ISET, PGOOD, PWRON
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10.2 V to 13.8 V
Operating Supply Current: 3mA
Alternative Parts (Cross-Reference): ISL6115CBZA; ISL6115CB; MAX5977AETP+T;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 069932-ISL6115CB-T |
| Product Name | PMIC - PMIC - Hot Swap Controllers - ISL6115CB-T |
| Output Options | Inverting |