Renesas Electronics Corporation 12V Power Distribution Controllers ISL6115ACBZ

Description
This fully featured hot swap power controller targets +12V applications. The ISL6115A with its integrated charge pump has a higher (6.5V vs 5V) gate drive than its sister part the ISL6115 making this part an immediate efficiency improvement replacement.brbr This IC features programmable overcurrent (OC) detection, current regulation (CR) with time delay to latch-off and soft-start.brbr The current regulation level is set by 2 external resistors; RsubISET/sub sets the CR Vth and the other is a low ohmic sense resistor across, which the CR Vth is developed. The CR duration is set by an external capacitor on the CTIM pin, which is charged with a 20µA current once the CR Vth level is reached. The IC then quickly pulls down the GATE output latching off the pass FET.
Request a Quote Datasheet
Description
This fully featured hot swap power controller targets +12V applications. The ISL6115A with its integrated charge pump has a higher (6.5V vs 5V) gate drive than its sister part the ISL6115 making this part an immediate efficiency improvement replacement.brbr This IC features programmable overcurrent (OC) detection, current regulation (CR) with time delay to latch-off and soft-start.brbr The current regulation level is set by 2 external resistors; RsubISET/sub sets the CR Vth and the other is a low ohmic sense resistor across, which the CR Vth is developed. The CR duration is set by an external capacitor on the CTIM pin, which is charged with a 20µA current once the CR Vth level is reached. The IC then quickly pulls down the GATE output latching off the pass FET.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V Power Distribution Controllers - ISL6115ACBZ - Renesas Electronics Corporation
Milpitas, CA, USA
12V Power Distribution Controllers
ISL6115ACBZ
12V Power Distribution Controllers ISL6115ACBZ
This fully featured hot swap power controller targets +12V applications. The ISL6115A with its integrated charge pump has a higher (6.5V vs 5V) gate drive than its sister part the ISL6115 making this part an immediate efficiency improvement replacement.brbr This IC features programmable overcurrent (OC) detection, current regulation (CR) with time delay to latch-off and soft-start.brbr The current regulation level is set by 2 external resistors; RsubISET/sub sets the CR Vth and the other is a low ohmic sense resistor across, which the CR Vth is developed. The CR duration is set by an external capacitor on the CTIM pin, which is charged with a 20µA current once the CR Vth level is reached. The IC then quickly pulls down the GATE output latching off the pass FET.

This fully featured hot swap power controller targets +12V applications. The ISL6115A with its integrated charge pump has a higher (6.5V vs 5V) gate drive than its sister part the ISL6115 making this part an immediate efficiency improvement replacement.brbr This IC features programmable overcurrent (OC) detection, current regulation (CR) with time delay to latch-off and soft-start.brbr The current regulation level is set by 2 external resistors; RsubISET/sub sets the CR Vth and the other is a low ohmic sense resistor across, which the CR Vth is developed. The CR duration is set by an external capacitor on the CTIM pin, which is charged with a 20µA current once the CR Vth level is reached. The IC then quickly pulls down the GATE output latching off the pass FET.

Supplier's Site Datasheet
Electronic Surplus - ISL6115ACBZ - 1189804-ISL6115ACBZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISL6115ACBZ
1189804-ISL6115ACBZ
Electronic Surplus - ISL6115ACBZ 1189804-ISL6115ACBZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189804-ISL6115ACBZ Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault Applications: General Purpose Supply Current: 3mA Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout Feature Pins: CTIM, ISET, PGOOD, PWRON Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: ISL6115A Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 10.2V ~ 13.8V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189804-ISL6115ACBZ
Packaging: Tube
Type: Hot Swap Controller
Mounting Style: SMD
Features: Latched Fault
Applications: General Purpose
Supply Current: 3mA
Internal Switch(s): No
Programmable Features: Current Limit, Fault Timeout
Feature Pins: CTIM, ISET, PGOOD, PWRON
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6115A
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10.2V ~ 13.8V

Buy Now

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics
Product Category Uncategorized Products Uncategorized Products
Product Number ISL6115ACBZ 1189804-ISL6115ACBZ
Product Name 12V Power Distribution Controllers Electronic Surplus - ISL6115ACBZ
Unlock Full Specs
to access all available technical data