The ISL6113IRZA is a dual-slot PCI-Express hot plug controller in a 48-lead 7mm × 7mm QFN package, designed to provide compliant hot-swap power control for two PCI-Express X1, X4, X8, or X16 slots using external MOSFETs and sense resistors. It features programmable current regulation with a 50mV reference for +12V and 3.3V supplies, adjustable via external resistors and capacitors, and includes fault protection, latch-off or retry modes, card presence detection, and power good reporting. The device requires a 3.3V bias on the AUXI pin and supports RoHS-compliant Pb-free assembly. It is functionally compatible with the ISL6113 series and shares the same package and pinout as the ISL6114, but has higher GATE drive current compared to the ISL6114.
IC HOT PLUG CTRLR PCI-E 48-QFN Product overview: ISL6113IRZA from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, QFN, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-ISL6113IRZA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-ISL6113IRZA |
| Product Name | QFN Power Management IC |
| Package Type | Other; QFN EP |