Renesas Electronics Corporation 960MegaQ™: An Automatic 960H and Composite Video Equalizer, Fully-Adaptive to 4000 Feet ISL59960IRZ

Description
The ISL59960 is a single-channel adaptive equalizer for 960H (WD1) or 720H (D1) composite video designed to automatically compensate for long runs of CAT 5/CAT 6 or RG-59 cable, producing high quality video output with no user interaction. The ISL59960 equalizes up to 4000 feet (1200 meters) of CAT 5/CAT 6 cable. 960MegaQ™ compensates for high frequency cable losses of up to 70dB at 9MHz, as well as source amplitude variations up to ±3dB. The ISL59960 operates from a single +5V supply. Inputs are AC-coupled and internally DC-restored. The output can drive 2VP-P into two source-terminated 75? loads (AC-coupled or DC-coupled).
Request a Quote Datasheet
Description
The ISL59960 is a single-channel adaptive equalizer for 960H (WD1) or 720H (D1) composite video designed to automatically compensate for long runs of CAT 5/CAT 6 or RG-59 cable, producing high quality video output with no user interaction. The ISL59960 equalizes up to 4000 feet (1200 meters) of CAT 5/CAT 6 cable. 960MegaQ™ compensates for high frequency cable losses of up to 70dB at 9MHz, as well as source amplitude variations up to ±3dB. The ISL59960 operates from a single +5V supply. Inputs are AC-coupled and internally DC-restored. The output can drive 2VP-P into two source-terminated 75? loads (AC-coupled or DC-coupled).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
960MegaQ™: An Automatic 960H and Composite Video Equalizer, Fully-Adaptive to 4000 Feet - ISL59960IRZ - Renesas Electronics Corporation
Milpitas, CA, USA
960MegaQ™: An Automatic 960H and Composite Video Equalizer, Fully-Adaptive to 4000 Feet
ISL59960IRZ
960MegaQ™: An Automatic 960H and Composite Video Equalizer, Fully-Adaptive to 4000 Feet ISL59960IRZ
The ISL59960 is a single-channel adaptive equalizer for 960H (WD1) or 720H (D1) composite video designed to automatically compensate for long runs of CAT 5/CAT 6 or RG-59 cable, producing high quality video output with no user interaction. The ISL59960 equalizes up to 4000 feet (1200 meters) of CAT 5/CAT 6 cable. 960MegaQ™ compensates for high frequency cable losses of up to 70dB at 9MHz, as well as source amplitude variations up to ±3dB. The ISL59960 operates from a single +5V supply. Inputs are AC-coupled and internally DC-restored. The output can drive 2VP-P into two source-terminated 75? loads (AC-coupled or DC-coupled).

The ISL59960 is a single-channel adaptive equalizer for 960H (WD1) or 720H (D1) composite video designed to automatically compensate for long runs of CAT 5/CAT 6 or RG-59 cable, producing high quality video output with no user interaction. The ISL59960 equalizes up to 4000 feet (1200 meters) of CAT 5/CAT 6 cable.
960MegaQ™ compensates for high frequency cable losses of up to 70dB at 9MHz, as well as source amplitude variations up to ±3dB.
The ISL59960 operates from a single +5V supply. Inputs are AC-coupled and internally DC-restored. The output can drive 2VP-P into two source-terminated 75? loads (AC-coupled or DC-coupled).

Supplier's Site Datasheet
Electronic Surplus - ISL59960IRZ - 1189788-ISL59960IRZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISL59960IRZ
1189788-ISL59960IRZ
Electronic Surplus - ISL59960IRZ 1189788-ISL59960IRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189788-ISL59960IRZ Packaging: Tube Type: Video Equalizer Mounting Style: SMD Applications: Video Equipment Categories: Integrated Circuits Supplier Device Package: 20-QFN (4x4) Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: ISL59960 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189788-ISL59960IRZ
Packaging: Tube
Type: Video Equalizer
Mounting Style: SMD
Applications: Video Equipment
Categories: Integrated Circuits
Supplier Device Package: 20-QFN (4x4)
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: ISL59960
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics
Product Category Uncategorized Products Uncategorized Products
Product Number ISL59960IRZ 1189788-ISL59960IRZ
Product Name 960MegaQ™: An Automatic 960H and Composite Video Equalizer, Fully-Adaptive to 4000 Feet Electronic Surplus - ISL59960IRZ
Unlock Full Specs
to access all available technical data