The ISL59885 video sync separator extracts sync timing information from both standard and non-standard video inputs in the presence of Macrovision pulses. The ISL59885 provides horizontal, vertical, and composite sync outputs as well as SD/HDTV detection. An auto input frequency detect feature automatically adapts to a wide range of video standards (it does not need a different RSET resistor for different frequencies). The vertical sync pulse is output on the rising edge of the first vertical serration following the vertical pre-equalizing string. For non-standard vertical inputs, a default vertical pulse is output when the vertical signal stays low for longer than the vertical sync default delay time. The horizontal output gives horizontal timing with pre/post equalizing pulses. Fixed 70mV sync tip slicing provides sync edge detection when the video input level is between 0.5VsubP-P/sub and 2VsubP-P/sub.brbr The ISL59885 is available in an 8 Ld SOIC package and is specified for operation over the full -40°C to +85°C temperature range.
Manufacturer: Intersil
Win Source Part Number: 069928-ISL59885ISZ
Category: Integrated Circuits(ICs)
Family: Linear - Video Processing
Packaging: Tube
Type: Synchronous Separator
Mounting Style: SMD/SMT
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Applications: HD Video
Standard Package: 97
Catalog: Video Processing
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| Renesas Electronics Corporation | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | ISL59885ISZ | 069928-ISL59885ISZ |
| Product Name | Auto-Adjusting Sync Separator for HD and SD Video | Integrated Circuits(ICs) |