Manufacturer: Intersil
Win Source Part Number: 069925-ISL59830IAZ
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Video Amps and Modules
Packaging: Tube
Mounting Style: SMD/SMT
Package: 16-SSOP (0.154" 3.90mm Width)
Manufacturer Device Package: 16-QSOP
Applications: Driver
Number of Circuits: 3
Standard Package: 97
Catalog: Driver Receiver
Output Type: Rail-to-Rail
-3db Bandwidth: 200MHz
Slew Rate: 500 V/µs
Current - Supply: 120mA
Current - Output / Channel: 50mA
Voltage - Supply Single/Dual (±): 3 V ~ 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 069925-ISL59830IAZ |
| Product Name | Integrated Circuits(ICs) |