14 Bit Digital to Analog Converter 1 28-SOIC
D/A Converter, 1 Func, Parallel, Word Input Loading, PDSO28
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189779-ISL5961/2IBZ
Packaging: Tube
Mounting Style: SMD
Output Type: Current - Unbuffered
Architecture: Current Source
Data Interface: Parallel
Reference Type: External, Internal
Resolution: 14
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±2.5, ±1.5
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: ISL5961
Manufacturer Pack Quantity: 26
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 2.7V ~ 3.6V
Supply Voltage , Digital: 2.7V ~ 3.6V
CONV D/A 14-BIT 3.3V 28-SOIC Product overview: ISL5961/2IBZ from Intersil is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 3.3V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-ISL5961/2IBZ can be used for catalog matching and distributor lookup.
IC DAC 14BIT A-OUT 28SOIC
IC DAC 14BIT A-OUT 28SOIC
14 Bit Digital to Analog Converter 1 28-SOIC
14 Bit Digital to Analog Converter 1 28-SOIC
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | ISL5961/2IBZ-ND | ISL5961/2IBZ | 1189779-ISL5961/2IBZ | 701-ISL5961/2IBZ | ISL5961/2IBZ | ISL5961/2IBZ | ISL5961/2IBZ |
| Product Name | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ISL5961/2IBZ | 3.3V SOIC Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOP; SOP28 | SOIC | SOIC | 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | Tube; Tube | |||
| Resolution | 14 bits | 14 bits | 14 bits | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |