Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189772-ISL59482IRZ
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 520MHz
Supply Current: 88mA
Slew Rate: 1600V/μs
Current - Output / Channel: 180mA
Categories: Integrated Circuits
Supplier Device Package: 48-QFN-EP (7x7)
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: ISL59482
Manufacturer Pack Quantity: 43
MSL Level: 3 (168 Hours)
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189772-ISL59482IRZ |
| Product Name | Electronic Surplus - ISL59482IRZ |