Renesas Electronics Corporation Dual, 500MHz Triple, Multiplexing Amplifiers ISL59482IRZ-T13

Description
The ISL59482 contains two independent fixed gain of 2 triple 4:1 MUX amplifiers that feature high slew rate and excellent bandwidth for RGB video switching. Each RGB 4:1 MUX contains binary coded, channel select logic inputs (S0, S1), and separate logic inputs for High Impedance Output (HIZ) and power-down (span style="text-decorati on: overline"EN/span) modes. The HIZ state presents a high impedance at the output so that both RGB MUX outputs can be wired together to form an 8:1 RGB MUX amplifier or, they can be used in R-R, G-G, and B-B pairs to form a 4:1 differential input/output MUX. Separate power-down mode controls (span style="text-decorati on: overline"EN1/span, span style="text-decorati on: overline"EN2/span,) are included to turn off unneeded circuitry in power sensitive applications. With both span style="text-decorati on: overline"EN/span pins pulled high, the ISL59482 enters a standby power mode consuming just 34mW.
Datasheet
Description
The ISL59482 contains two independent fixed gain of 2 triple 4:1 MUX amplifiers that feature high slew rate and excellent bandwidth for RGB video switching. Each RGB 4:1 MUX contains binary coded, channel select logic inputs (S0, S1), and separate logic inputs for High Impedance Output (HIZ) and power-down (span style="text-decorati on: overline"EN/span) modes. The HIZ state presents a high impedance at the output so that both RGB MUX outputs can be wired together to form an 8:1 RGB MUX amplifier or, they can be used in R-R, G-G, and B-B pairs to form a 4:1 differential input/output MUX. Separate power-down mode controls (span style="text-decorati on: overline"EN1/span, span style="text-decorati on: overline"EN2/span,) are included to turn off unneeded circuitry in power sensitive applications. With both span style="text-decorati on: overline"EN/span pins pulled high, the ISL59482 enters a standby power mode consuming just 34mW.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual, 500MHz Triple, Multiplexing Amplifiers - ISL59482IRZ-T13 - Renesas Electronics Corporation
Milpitas, CA, USA
Dual, 500MHz Triple, Multiplexing Amplifiers
ISL59482IRZ-T13
Dual, 500MHz Triple, Multiplexing Amplifiers ISL59482IRZ-T13
The ISL59482 contains two independent fixed gain of 2 triple 4:1 MUX amplifiers that feature high slew rate and excellent bandwidth for RGB video switching. Each RGB 4:1 MUX contains binary coded, channel select logic inputs (S0, S1), and separate logic inputs for High Impedance Output (HIZ) and power-down (span style="text-decorati on: overline"EN/span) modes. The HIZ state presents a high impedance at the output so that both RGB MUX outputs can be wired together to form an 8:1 RGB MUX amplifier or, they can be used in R-R, G-G, and B-B pairs to form a 4:1 differential input/output MUX. Separate power-down mode controls (span style="text-decorati on: overline"EN1/span, span style="text-decorati on: overline"EN2/span,) are included to turn off unneeded circuitry in power sensitive applications. With both span style="text-decorati on: overline"EN/span pins pulled high, the ISL59482 enters a standby power mode consuming just 34mW.

The ISL59482 contains two independent fixed gain of 2 triple 4:1 MUX amplifiers that feature high slew rate and excellent bandwidth for RGB video switching. Each RGB 4:1 MUX contains binary coded, channel select logic inputs (S0, S1), and separate logic inputs for High Impedance Output (HIZ) and power-down (span style="text-decoration: overline"EN/span) modes. The HIZ state presents a high impedance at the output so that both RGB MUX outputs can be wired together to form an 8:1 RGB MUX amplifier or, they can be used in R-R, G-G, and B-B pairs to form a 4:1 differential input/output MUX. Separate power-down mode controls (span style="text-decoration: overline"EN1/span, span style="text-decoration: overline"EN2/span,) are included to turn off unneeded circuitry in power sensitive applications. With both span style="text-decoration: overline"EN/span pins pulled high, the ISL59482 enters a standby power mode consuming just 34mW.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category IC Analog Multiplexers
Product Number ISL59482IRZ-T13
Product Name Dual, 500MHz Triple, Multiplexing Amplifiers
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AHCT139PW,112 - Lingto Electronic Limited
Specs
Configuration 1 x 2:4
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog Switch and Multiplexer IC - 743-74HCT151D,653 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 4.5 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
6 suppliers
Multiplexer & Demultiplexer ICs - 1898419 - RS Components, Ltd.
Specs
Configuration Dual 4 x 2
Package Type SOIC; Soic
Number of Pins 16
View Details