Renesas Electronics Corporation 500MHz Triple 4:1 Gain-of-2, Multiplexing Amplifier ISL59446IRZ

Description
The ISL59446 is a triple channel 4:1 multiplexer featuring integrated amplifiers with a fixed gain of 2, high slew rate and excellent bandwidth for video switching. The device features a three-state output (HIZ), which allows the outputs of multiple devices to be tied together. A power-down mode (span style="text-decorati on: overline"ENABLE/span ) is included to turn off unneeded circuitry in power sensitive applications. When the span style="text-decorati on: overline"ENABLE/span pin is pulled high, the part enters a power-down mode and consumes just 14mW.
Datasheet
Description
The ISL59446 is a triple channel 4:1 multiplexer featuring integrated amplifiers with a fixed gain of 2, high slew rate and excellent bandwidth for video switching. The device features a three-state output (HIZ), which allows the outputs of multiple devices to be tied together. A power-down mode (span style="text-decorati on: overline"ENABLE/span ) is included to turn off unneeded circuitry in power sensitive applications. When the span style="text-decorati on: overline"ENABLE/span pin is pulled high, the part enters a power-down mode and consumes just 14mW.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MHz Triple 4:1 Gain-of-2, Multiplexing Amplifier - ISL59446IRZ - Renesas Electronics Corporation
Milpitas, CA, USA
500MHz Triple 4:1 Gain-of-2, Multiplexing Amplifier
ISL59446IRZ
500MHz Triple 4:1 Gain-of-2, Multiplexing Amplifier ISL59446IRZ
The ISL59446 is a triple channel 4:1 multiplexer featuring integrated amplifiers with a fixed gain of 2, high slew rate and excellent bandwidth for video switching. The device features a three-state output (HIZ), which allows the outputs of multiple devices to be tied together. A power-down mode (span style="text-decorati on: overline"ENABLE/span ) is included to turn off unneeded circuitry in power sensitive applications. When the span style="text-decorati on: overline"ENABLE/span pin is pulled high, the part enters a power-down mode and consumes just 14mW.

The ISL59446 is a triple channel 4:1 multiplexer featuring integrated amplifiers with a fixed gain of 2, high slew rate and excellent bandwidth for video switching. The device features a three-state output (HIZ), which allows the outputs of multiple devices to be tied together. A power-down mode (span style="text-decoration: overline"ENABLE/span) is included to turn off unneeded circuitry in power sensitive applications. When the span style="text-decoration: overline"ENABLE/span pin is pulled high, the part enters a power-down mode and consumes just 14mW.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category IC Analog Multiplexers
Product Number ISL59446IRZ
Product Name 500MHz Triple 4:1 Gain-of-2, Multiplexing Amplifier
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4052B-MIL CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BF3A - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Military
Supply Voltage (VS) 5 to 18 volts
View Details
5 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74ACT151MTC - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Analog Switch and Multiplexer IC - 743-74HC238D-Q100J - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
3 suppliers