Renesas Electronics Corporation 1GHz Triple Multiplexing Amplifiers ISL59445IRZ

Description
The ISL59424 and ISL59445 are 1GHz bandwidth multiplexing amplifiers designed primarily for video input switching. These MUX-amps exhibit a fixed gain of 1 and also feature a high speed three-state to enable the output of multiple devices to be wired together. All logic inputs have pull-downs to ground and may be left floating. The span style="text-decorati on: overline"EN/span pin, when pulled high, sets the ISL59424 and ISL59445 in to low current mode - consuming just 15mW. An added feature in the ISL59424 is a latch enable function (span style="text-decorati on: overline"LE/span) that allows independent logic control using a common logic bus. When span style="text-decorati on: overline"LE/span is high the last logic state is preserved.brbr
Datasheet
Description
The ISL59424 and ISL59445 are 1GHz bandwidth multiplexing amplifiers designed primarily for video input switching. These MUX-amps exhibit a fixed gain of 1 and also feature a high speed three-state to enable the output of multiple devices to be wired together. All logic inputs have pull-downs to ground and may be left floating. The span style="text-decorati on: overline"EN/span pin, when pulled high, sets the ISL59424 and ISL59445 in to low current mode - consuming just 15mW. An added feature in the ISL59424 is a latch enable function (span style="text-decorati on: overline"LE/span) that allows independent logic control using a common logic bus. When span style="text-decorati on: overline"LE/span is high the last logic state is preserved.brbr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1GHz Triple Multiplexing Amplifiers - ISL59445IRZ - Renesas Electronics Corporation
Milpitas, CA, USA
1GHz Triple Multiplexing Amplifiers
ISL59445IRZ
1GHz Triple Multiplexing Amplifiers ISL59445IRZ
The ISL59424 and ISL59445 are 1GHz bandwidth multiplexing amplifiers designed primarily for video input switching. These MUX-amps exhibit a fixed gain of 1 and also feature a high speed three-state to enable the output of multiple devices to be wired together. All logic inputs have pull-downs to ground and may be left floating. The span style="text-decorati on: overline"EN/span pin, when pulled high, sets the ISL59424 and ISL59445 in to low current mode - consuming just 15mW. An added feature in the ISL59424 is a latch enable function (span style="text-decorati on: overline"LE/span) that allows independent logic control using a common logic bus. When span style="text-decorati on: overline"LE/span is high the last logic state is preserved.brbr

The ISL59424 and ISL59445 are 1GHz bandwidth multiplexing amplifiers designed primarily for video input switching. These MUX-amps exhibit a fixed gain of 1 and also feature a high speed three-state to enable the output of multiple devices to be wired together. All logic inputs have pull-downs to ground and may be left floating. The span style="text-decoration: overline"EN/span pin, when pulled high, sets the ISL59424 and ISL59445 in to low current mode - consuming just 15mW. An added feature in the ISL59424 is a latch enable function (span style="text-decoration: overline"LE/span) that allows independent logic control using a common logic bus. When span style="text-decoration: overline"LE/span is high the last logic state is preserved.brbr

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category IC Analog Multiplexers
Product Number ISL59445IRZ
Product Name 1GHz Triple Multiplexing Amplifiers
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBT1G384DCKRG4 - 076159-74CBT1G384DCKRG4 - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SC-70; SC-70-5
View Details
2 suppliers
Dual 4-channel analog multiplexer/demultiplexer with injection-current effect control - 74HC4852BQ-Q100,11 - Nexperia B.V.
Specs
Applications Automotive
Features On-Chip ESD Protection
Package Type SOT763-1
View Details
5 suppliers
Band 1/3/n41 Pentaplexer - QM26003 - Qorvo
Specs
Package Type SMT
Number of Pins 6
View Details