Renesas Electronics Corporation 1GHz Triple Multiplexing Amplifiers ISL59445IRZ-T7

Description
The ISL59424 and ISL59445 are 1GHz bandwidth multiplexing amplifiers designed primarily for video input switching. These MUX-amps exhibit a fixed gain of 1 and also feature a high speed three-state to enable the output of multiple devices to be wired together. All logic inputs have pull-downs to ground and may be left floating. The span style="text-decorati on: overline"EN/span pin, when pulled high, sets the ISL59424 and ISL59445 in to low current mode - consuming just 15mW. An added feature in the ISL59424 is a latch enable function (span style="text-decorati on: overline"LE/span) that allows independent logic control using a common logic bus. When span style="text-decorati on: overline"LE/span is high the last logic state is preserved.brbr
Datasheet
Description
The ISL59424 and ISL59445 are 1GHz bandwidth multiplexing amplifiers designed primarily for video input switching. These MUX-amps exhibit a fixed gain of 1 and also feature a high speed three-state to enable the output of multiple devices to be wired together. All logic inputs have pull-downs to ground and may be left floating. The span style="text-decorati on: overline"EN/span pin, when pulled high, sets the ISL59424 and ISL59445 in to low current mode - consuming just 15mW. An added feature in the ISL59424 is a latch enable function (span style="text-decorati on: overline"LE/span) that allows independent logic control using a common logic bus. When span style="text-decorati on: overline"LE/span is high the last logic state is preserved.brbr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1GHz Triple Multiplexing Amplifiers - ISL59445IRZ-T7 - Renesas Electronics Corporation
Milpitas, CA, USA
1GHz Triple Multiplexing Amplifiers
ISL59445IRZ-T7
1GHz Triple Multiplexing Amplifiers ISL59445IRZ-T7
The ISL59424 and ISL59445 are 1GHz bandwidth multiplexing amplifiers designed primarily for video input switching. These MUX-amps exhibit a fixed gain of 1 and also feature a high speed three-state to enable the output of multiple devices to be wired together. All logic inputs have pull-downs to ground and may be left floating. The span style="text-decorati on: overline"EN/span pin, when pulled high, sets the ISL59424 and ISL59445 in to low current mode - consuming just 15mW. An added feature in the ISL59424 is a latch enable function (span style="text-decorati on: overline"LE/span) that allows independent logic control using a common logic bus. When span style="text-decorati on: overline"LE/span is high the last logic state is preserved.brbr

The ISL59424 and ISL59445 are 1GHz bandwidth multiplexing amplifiers designed primarily for video input switching. These MUX-amps exhibit a fixed gain of 1 and also feature a high speed three-state to enable the output of multiple devices to be wired together. All logic inputs have pull-downs to ground and may be left floating. The span style="text-decoration: overline"EN/span pin, when pulled high, sets the ISL59424 and ISL59445 in to low current mode - consuming just 15mW. An added feature in the ISL59424 is a latch enable function (span style="text-decoration: overline"LE/span) that allows independent logic control using a common logic bus. When span style="text-decoration: overline"LE/span is high the last logic state is preserved.brbr

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category IC Analog Multiplexers
Product Number ISL59445IRZ-T7
Product Name 1GHz Triple Multiplexing Amplifiers
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1904661 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type So
Number of Pins 16
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74ACT157SJX - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details