Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189767-ISL59420IUZ
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 420MHz
Supply Current: 11mA
Slew Rate: 1462V/μs
Current - Output / Channel: 130mA
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: ISL59420
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189767-ISL59420IUZ |
| Product Name | Electronic Surplus - ISL59420IUZ |