Renesas Electronics Corporation 400MHz Multiplexing Amplifier ISL59420IUZ-T7

Description
The ISL59420 is a 420MHz bandwidth 2:1 multiplexing amplifier designed primarily for video switching. This Mux-amp has user-settable gain and also feature a high speed three-state function to enable the output of multiple devices to be wired together. All logic inputs have pull-downs to ground and may be left floating. The ENABLE pin, when pulled high, sets the ISL59420 to the low current power-down mode for power sensitive applications - consuming just 5mW.
Datasheet
Description
The ISL59420 is a 420MHz bandwidth 2:1 multiplexing amplifier designed primarily for video switching. This Mux-amp has user-settable gain and also feature a high speed three-state function to enable the output of multiple devices to be wired together. All logic inputs have pull-downs to ground and may be left floating. The ENABLE pin, when pulled high, sets the ISL59420 to the low current power-down mode for power sensitive applications - consuming just 5mW.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MHz Multiplexing Amplifier - ISL59420IUZ-T7 - Renesas Electronics Corporation
Milpitas, CA, USA
400MHz Multiplexing Amplifier
ISL59420IUZ-T7
400MHz Multiplexing Amplifier ISL59420IUZ-T7
The ISL59420 is a 420MHz bandwidth 2:1 multiplexing amplifier designed primarily for video switching. This Mux-amp has user-settable gain and also feature a high speed three-state function to enable the output of multiple devices to be wired together. All logic inputs have pull-downs to ground and may be left floating. The ENABLE pin, when pulled high, sets the ISL59420 to the low current power-down mode for power sensitive applications - consuming just 5mW.

The ISL59420 is a 420MHz bandwidth 2:1 multiplexing amplifier designed primarily for video switching. This Mux-amp has user-settable gain and also feature a high speed three-state function to enable the output of multiple devices to be wired together. All logic inputs have pull-downs to ground and may be left floating. The ENABLE pin, when pulled high, sets the ISL59420 to the low current power-down mode for power sensitive applications - consuming just 5mW.

Supplier's Site Datasheet
Ic, Analog Multiplexer, Full Reel; Multiplexer Configuration Renesas - 57K3991 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Analog Multiplexer, Full Reel; Multiplexer Configuration Renesas
57K3991
Ic, Analog Multiplexer, Full Reel; Multiplexer Configuration Renesas 57K3991
IC, ANALOG MULTIPLEXER, FULL REEL; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:-; Supply Voltage Range:-; Analogue Multiplexer Case:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

IC, ANALOG MULTIPLEXER, FULL REEL; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:-; Supply Voltage Range:-; Analogue Multiplexer Case:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Analog Multiplexer; Multiplexer Configuration Renesas - 65T7205 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Analog Multiplexer; Multiplexer Configuration Renesas
65T7205
Ic, Analog Multiplexer; Multiplexer Configuration Renesas 65T7205
IC, ANALOG MULTIPLEXER; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; Analogue Multiplexer Case:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:-; Supply Current:30mA RoHS Compliant: Yes

IC, ANALOG MULTIPLEXER; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; Analogue Multiplexer Case:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:-; Supply Current:30mA RoHS Compliant: Yes

Supplier's Site Datasheet
IC, ANALOG MULTIPLEXER - More Details - 391-ISL59420IUZ-T7 - Utmel Electronic Limited
Hong Kong, China
IC, ANALOG MULTIPLEXER - More Details
391-ISL59420IUZ-T7
IC, ANALOG MULTIPLEXER - More Details 391-ISL59420IUZ-T7
IC, ANALOG MULTIPLEXER - More Details

IC, ANALOG MULTIPLEXER - More Details

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number ISL59420IUZ-T7 57K3991 65T7205 391-ISL59420IUZ-T7
Product Name 400MHz Multiplexing Amplifier Ic, Analog Multiplexer, Full Reel; Multiplexer Configuration Renesas Ic, Analog Multiplexer; Multiplexer Configuration Renesas IC, ANALOG MULTIPLEXER - More Details
Bandwidth 420 MHz 420 MHz
Min Operating Current 11 mA 30 mA
Package Type MSOP SOP; MSOP; MSOP
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer - 74CBT16233DGVRE4 - Texas Instruments
Specs
Configuration 2 x 8 x SPDT (2 x 8 x 1:2)
Applications Catalog
Supply Voltage (VS) 4.75 to 5.25 volts
View Details
10-bit bus switch with output enable - 74CBTLV3861PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers